EN
  • EN
  • DE

SB002-15CP-TB

Part No SB002-15CP-TB
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188496-SB002-15CP-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SB002-15CP-TB CAD Model

Description

Introducing the SB002-15CP-TB from ON Semiconductor

The SB002-15CP-TB is a cutting-edge, high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This diode is engineered to offer superior efficiency in a wide range of applications, making it an ideal choice for modern electronic systems.

At the heart of the SB002-15CP-TB lies its remarkable ability to conduct electricity while maintaining low forward voltage drop and minimal reverse leakage current. This makes it exceptionally suitable for high-frequency rectification and free-wheeling applications in power supplies and other power-switching applications. The device is also perfect for use in polarity protection circuits, thanks to its robust construction and reliable performance.

With a 15V reverse voltage capability and a low forward voltage drop, the SB002-15CP-TB ensures energy-efficient operation, minimizing power loss and heat generation within electronic circuits. This contributes to the longevity of the product it is used in by reducing the thermal stress on other components.

The SB002-15CP-TB comes in a compact package, specifically the surface-mountable SMB (DO-214AA) package, which is designed for automated assembly processes. This package is not only space-efficient but also offers excellent thermal performance, ensuring that the diode operates reliably even under high temperature conditions.

ON Semiconductor has designed the SB002-15CP-TB with the environment in mind. The device is Pb-free and RoHS compliant, reflecting the company's commitment to reducing the environmental impact of its products. Customers can be assured that they are choosing a product that meets current environmental standards and regulations.

To summarize, the SB002-15CP-TB from ON Semiconductor is a versatile and efficient Schottky barrier diode that combines low power loss with high reliability, making it an excellent choice for designers and engineers looking to enhance the performance of their power management systems. Its robust design and compliance with environmental standards make it a forward-thinking solution for a wide array of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess