EN
  • EN
  • DE

SB10-015P-TD

Part No SB10-015P-TD
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188551-SB10-015P-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB10-015P-TD CAD Model

Description

The ON Semiconductor SB10-015P-TD is a high-performance Power Schottky Diode designed to offer efficient power management solutions for a wide range of applications. This diode features a low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • Low Forward Voltage Drop: The SB10-015P-TD boasts a low forward voltage drop, which minimizes power loss and improves efficiency in power conversion applications.
  • High Current Capability: With an impressive forward continuous current rating, this diode can handle high current loads, making it suitable for demanding power applications.
  • Fast Switching Speed: The fast switching speed of the SB10-015P-TD reduces switching losses and is beneficial for high-frequency applications.
  • Thermal Resistance: The device is encapsulated in a highly thermal-resistant package, ensuring reliable operation even at elevated temperatures.
  • Guard Ring Protection: The built-in guard ring offers enhanced ruggedness and long-term reliability by protecting against excessive voltage spikes.

Applications

The ON Semiconductor SB10-015P-TD is versatile and can be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in power inverters
  • Power management devices
  • Automotive applications
  • High-frequency rectifiers

Product Specifications

Parameter Value Package TO-252 (DPAK) Forward Current (If) 10 A Peak Repetitive Reverse Voltage (Vrrm) 15 V Forward Voltage Drop (Vf) 0.45 V @ 5 A Operating Temperature Range -55°C to +150°C

Overall, the ON Semiconductor SB10-015P-TD Power Schottky Diode is a robust and reliable component that enhances the performance of power circuits with its low power loss and high efficiency. Its rugged design and high current handling capability make it an excellent choice for engineers and designers looking to improve their power systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess