Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr ON Semiconductor
Series -
Package Tray
Product Status Obsolete
Function Audio Signal Processor
Applications -
Number of Channels 4
Interface -
Voltage - Supply -
Temperature Range - Operating -
Specifications -
Mounting Type Surface Mount
Package / Case 25-FLGA
Supplier Device Package 25-SIP (5.59x3.18)
Base Product Number SB3231
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25 pcs
Win Source Part Number 1383387-SB3231-E1
Ultra Librarian 3D Model Ultra Librarian SB3231-E1 CAD Model

Description

The SB3231-E1 is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of applications. This product is specifically designed to cater to the demanding needs of power management and signal processing in modern electronic devices.

Key Features

  • High Precision: The SB3231-E1 delivers precise control and management of electrical signals, ensuring stable operation in your electronic applications.
  • Low Power Consumption: Engineered for energy efficiency, this IC helps minimize power usage, which is critical for battery-powered devices.
  • Durability: Built to withstand harsh conditions, the SB3231-E1 maintains its performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing functionality.

Applications

The versatility of the SB3231-E1 makes it ideal for a multitude of applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable devices

Technical Specifications

Parameter Value Operating Temperature Range -40°C to +85°C Package Type SOP-8 Mounting Type Surface Mount RoHS Compliant Yes

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the SB3231-E1 is manufactured to the highest standards. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronics.

Ordering Information

For purchasing and further technical details, customers can refer to the part number SB3231-E1 when contacting ON Semiconductor's sales and support teams. The product is available through authorized distributors and directly from ON Semiconductor's website.

You May Also Be Interested in

Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
ECAD model for TLV320AC36CN
STMicroelectronics
Multistandard TV Audio Processor and Digital Sound Demodulator
Need more? Email Us
ECAD model for STV8206
Rohm Semiconductor
2-WIRE SERIAL INTERFACE LENS DRI / Audio Volume Control 1 Channel UCSP35L1
Lowest to $0.1945
ECAD model for BU64244GWZ-TR
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108
ECAD model for SA571DG
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 16-TSSOP
Need more? Email Us
ECAD model for SA572DTBG
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
ECAD model for TDA7468D
Texas Instruments
MPEG AUDIO DECODER V2.0 / Audio Channel
Lowest to $12.5296
ECAD model for TMS320AV7111GFN
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $4.6918
ECAD model for TDA7440D
ON Semiconductor
High Reliability Communication Circuit / IC COMPANDOR 2CHAN GAIN 20-TSSOP
Lowest to $2.4972
ECAD model for SA575DTBR2G

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention