EN
  • EN
  • DE

SA572DTBR2G

Part No SA572DTBR2G
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description High Reliability Communication Circuit / IC COMPANDOR 2CHAN GAIN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 22 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB
Case / Package 16-TSSOP
Win Source Part Number 311514-SA572DTBR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SA572
Introduction Date April 05, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SA572DTBR2G CAD Model

Description

ON Semiconductor SA572DTBR2G Product Overview

The SA572DTBR2G is a versatile dual-channel, programmable analog compandor integrated circuit designed by ON Semiconductor. This high-performance device is engineered to provide excellent dynamic range compression and expansion in audio processing applications. It is particularly well-suited for use in professional audio equipment, wireless microphones, audio mixers, and other audio processing devices where maintaining signal integrity is crucial.

The SA572DTBR2G features two independent channels that can be configured for noise reduction, level compression, or level expansion. Its design facilitates the improvement of signal-to-noise ratios and the management of audio signal levels to prevent distortion caused by overloading the audio processing chain. This functionality is essential in achieving high-quality audio reproduction and transmission.

Constructed with silicon-gate CMOS technology, the SA572DTBR2G offers low power consumption and operates over a wide supply voltage range, making it suitable for battery-operated devices. The compandor IC comes in a TSSOP-16 package, which is compact and space-efficient for streamlined board design and layout.

The device's programmability allows for significant flexibility. Users can adjust the compression and expansion ratios, attack and release times, and other parameters through external components. This level of control enables the customization of the audio dynamic processing to fit the specific requirements of various applications.

Key features of the SA572DTBR2G include:

  • Two independent channels for simultaneous compression and expansion
  • Low Total Harmonic Distortion (THD) for high-fidelity audio processing
  • Wide dynamic range for handling a variety of audio signals
  • Programmable attack and release times for precise dynamic control
  • Operates from a single supply voltage for ease of integration
  • Low power consumption for efficient operation
  • Compact TSSOP-16 package for space-sensitive applications

The SA572DTBR2G from ON Semiconductor is an ideal choice for designers looking to enhance their audio systems with advanced dynamic processing capabilities. Its combination of performance, programmability, and efficiency makes it a valuable component in achieving superior audio quality in a wide range of products.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $1.0002 $120.0240
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9067 $290.1440
430+ $0.8131 $349.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess