EN
  • EN
  • DE

SB530

Part No SB530
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 5A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Diode Schottky 30 V 5A Through Hole DO-201AD
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AD, Axial
Case / Package DO-201AD
Family Name SB53
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SB530FSCT, SB530FS, SB530FS-ND, SB530FSTR
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933070-SB530
Ultra Librarian 3D Model Ultra Librarian SB530 CAD Model

Description

Product Overview: ON Semiconductor SB530 Schottky Barrier Rectifier

The ON Semiconductor SB530 is a robust Schottky Barrier Rectifier that is designed to offer efficient and reliable performance in a wide range of applications. This high-quality rectifier is a popular choice among electronic professionals and hobbyists alike, thanks to its superior switching speeds and low forward voltage drop.

Key Features

  • Voltage Rating: The SB530 is capable of withstanding up to 30 volts, making it suitable for medium voltage requirements.
  • Current Capacity: With a forward current rating of 5 amperes, this device can handle significant power for its size.
  • Low Power Loss: High efficiency is achieved through a low forward voltage drop and minimal reverse leakage current.
  • Fast Switching Speed: The Schottky barrier design ensures that the SB530 switches on and off rapidly, which is essential for high-frequency applications.
  • Thermal Performance: The device is encapsulated in a molded plastic package that provides excellent thermal performance and ensures long-term reliability.
  • Lead-Free: ON Semiconductor is committed to environmental sustainability, and the SB530 is a lead-free product, which makes it RoHS compliant.

Applications

The SB530 is versatile and can be used in various electronic circuits. Common applications include:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Automotive applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SB530 is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Each device is subjected to rigorous testing to ensure that it meets ON Semiconductor's stringent requirements.

For engineers and designers looking for a reliable rectifier that combines efficiency with fast switching capabilities, the ON Semiconductor SB530 is an excellent choice. Its robust design and environmental compliance make it suitable for both commercial and industrial applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess