EN
  • EN
  • DE

SBE801-TL

Part No SBE801-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 30V CPH5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Win Source Part Number 064047-SBE801-TL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBE801-TL CAD Model

Description

ON Semiconductor SBE801-TL: A Robust ESD Protection Device

The SBE801-TL from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge (ESD) events. This small yet powerful protector is an essential component for modern electronic systems that require high reliability and robustness in the face of ESD threats.

Featuring a low clamping voltage and fast response time, the SBE801-TL ensures that any transient high-voltage spikes are quickly and efficiently suppressed, thus preventing potential damage to the protected circuits. This device is particularly suitable for high-speed signal lines, where signal integrity is paramount, and ESD events can be especially disruptive.

The SBE801-TL comes in a compact SOT-23 package, which is highly valued for its space-saving properties. This makes it an ideal choice for applications where board space is at a premium, such as in portable electronics, computing devices, and communication systems. Despite its small size, it does not compromise on performance, providing reliable ESD protection for critical applications.

With a commitment to quality and performance, ON Semiconductor has designed the SBE801-TL to meet stringent industry standards. It can withstand ESD strikes exceeding the IEC61000-4-2 Level 4 standard, ensuring that devices remain safe even under severe ESD conditions. Moreover, its low dynamic resistance allows for minimal impact on the signal quality, preserving the integrity of high-speed data transmission.

The SBE801-TL is not only a protector against ESD; it also offers excellent immunity against cable discharge events (CDE), electrical fast transients (EFT), and lightning surges, making it a versatile and indispensable component in a wide range of applications.

In summary, the SBE801-TL from ON Semiconductor is a high-performance ESD protection solution that combines efficiency, reliability, and miniaturization. It is the go-to choice for engineers looking to enhance the durability of their electronic designs against the challenges posed by electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess