EN
  • EN
  • DE

SBE809-TL-E

Part No SBE809-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SBD PARALLEL 0.5A 30V / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 893640-SBE809-TL-E
Ultra Librarian 3D Model Ultra Librarian SBE809-TL-E CAD Model

Description

The SBE809-TL-E from ON Semiconductor is a cutting-edge switching diode designed to offer efficient and reliable performance for a wide range of electronic applications. This diode is tailored for high-speed switching operations, making it an ideal choice for modern electronic circuits that require quick response times and high efficiency.

Key Features

  • Low Forward Voltage Drop: The SBE809-TL-E boasts a low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation. This feature is critical for energy-sensitive applications.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is perfectly suited for high-frequency applications. This ensures that electronic devices can operate with improved performance and reduced signal distortion.
  • High Reliability: ON Semiconductor's commitment to quality means that the SBE809-TL-E is built to last, offering a long operational lifespan even under strenuous conditions.
  • Surface Mount Package: The diode comes in a compact SOD-323 package, which is ideal for surface mount technology (SMT). This allows for efficient assembly and saves valuable PCB space.

Applications

The versatility of the SBE809-TL-E diode makes it suitable for a variety of applications, including:

  • High-speed switching circuits
  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for capacitors
  • Protection circuits

Technical Specifications

The SBE809-TL-E diode is characterized by its impressive technical specifications:

  • Reverse Voltage: Up to 80V, providing ample headroom for most low to medium voltage applications.
  • Forward Current: A continuous forward current of 100mA, suitable for a variety of switching tasks.
  • Power Dissipation: 200mW, ensuring the diode can handle significant power levels without overheating.
  • Operating Temperature Range: -55°C to +150°C, guaranteeing performance across a wide range of environmental conditions.

In conclusion, the SBE809-TL-E from ON Semiconductor is a reliable and high-performing switching diode that meets the demands of modern electronic devices. Its fast switching speed, low power loss, and compact form factor make it an excellent choice for designers looking to optimize their circuit designs for efficiency and space-saving.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess