EN
  • EN
  • DE

SBRS5598NT3G

Part No SBRS5598NT3G
Manufacturer ON Semiconductor
Catalog Schottky Diodes
Description 1.0 A, 40 V, Schottky Power Rectifier, Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114568-SBRS5598NT3G
Categories Schottky Diodes
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBRS5598NT3G CAD Model

Description

ON Semiconductor's SBRS5598NT3G - A Robust Schottky Barrier Rectifier

The SBRS5598NT3G is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its commitment to innovation and quality in the semiconductor industry. This rectifier is engineered to cater to a broad range of applications, offering a perfect blend of low forward voltage drop and high current capability. The device is a testament to ON Semiconductor's dedication to providing energy-efficient solutions that meet the rigorous demands of modern electronic circuits.

Key Features

  • High Surge Capacity: The SBRS5598NT3G is capable of withstanding high surge currents, making it an ideal choice for applications that experience transient overvoltages.
  • Low Power Loss: With its low forward voltage drop, the device ensures minimal power loss during operation, which translates to improved overall system efficiency.
  • High Current Rating: This rectifier can handle a significant amount of current, making it suitable for high-power applications.
  • Robust Temperature Performance: The SBRS5598NT3G operates effectively over a wide temperature range, maintaining stability and reliability even under thermal stress.

Applications

The versatile nature of the SBRS5598NT3G allows it to be used in various applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications

Package and Availability

The SBRS5598NT3G comes in a compact SMB package, optimizing board space without compromising performance. This package is not only space-efficient but also robust, providing excellent mechanical and thermal properties. ON Semiconductor ensures the availability of this component through its global distribution network, making it accessible for both large-scale production and prototype development.

Conclusion

ON Semiconductor's SBRS5598NT3G Schottky Barrier Rectifier is an exceptional component for designers looking to improve efficiency and reliability in their power management systems. Its combination of high surge capacity, low power loss, and robust performance across a range of temperatures makes it a go-to choice for a multitude of electronic applications.

You May Also Be Interested in

Shandong Jingdao Microelectronics
Diode 45V 10A Surface Mount SMB
Lowest to $0.0874
Infineon Technologies
BAS 70-02L E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Didode datasheet, inventory, & pricing.
Lowest to $0.2493
Infineon Technologies
Schottky Diodes & Rectifiers AF SCHOTTKY DIODE
Lowest to $4.3657
Infineon Technologies
BAS 70-05 E6327 Infineon Technologies Schottky Diodes & Rectifiers 70V 0.07A datasheet, inventory, & pricing.
Need more? Email Us
Taiwan Semiconductor
1 Independent 40V 550mV@2A 2A SOD-123W Single Diodes RoHS
Lowest to $0.1398
Shenzhen Yongyutai Electronics Co., Ltd.
Diode 30V 1A Surface Mount SOD-323
Lowest to $0.0675
Infineon Technologies
BAT 54-03W E6327 Infineon Technologies Schottky Diodes & Rectifiers Silicon Schottky Diode datasheet, inventory, & pricing.
Lowest to $0.2933
Shindengen
D1NK100-5060 Shindengen Schottky Diodes & Rectifiers Fast Recovery Diode Axial datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
BAT 64-04 E6327 Infineon Technologies Schottky Diodes & Rectifiers 40V 0.12A datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess