EN
  • EN
  • DE

SBS004-TL-E

Part No SBS004-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE 1A 15V / Diode Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SBS004
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 734263-SBS004-TL-E
Ultra Librarian 3D Model Ultra Librarian SBS004-TL-E CAD Model

Description

The SBS004-TL-E from ON Semiconductor is a high-performance Schottky barrier diode designed to offer efficient power management in a compact package. This diode is particularly well-suited for applications that require fast switching and low forward voltage drop, making it an excellent choice for high-frequency inverters, power supply circuits, and as a freewheeling diode in various electronic devices.

Key Features

  • Low Forward Voltage Drop: The SBS004-TL-E boasts a low forward voltage drop, which contributes to reduced power loss and improved efficiency in electronic circuits.
  • High Current Capability: With its ability to handle high current, this diode is suitable for heavy-duty applications that demand robust performance.
  • Fast Switching Speed: The fast switching capability ensures minimal losses in AC-DC conversion and is ideal for high-frequency operations.
  • Small Package Size: The SBS004-TL-E comes in a compact SOD-323 package, making it easy to integrate into space-constrained designs.
  • High Reliability: Manufactured with ON Semiconductor's stringent quality control, this diode is built to deliver consistent performance and long-term reliability.

Applications

The versatility of the SBS004-TL-E allows it to be used in a wide range of applications, including:

  • DC-DC converters
  • Power management systems
  • Automotive applications
  • Portable devices and battery-powered equipment
  • LED lighting systems
  • Telecommunication devices

Technical Specifications

Parameter Value Package SOD-323 Maximum Forward Current (IF) 200 mA Peak Reverse Voltage (VRM) 40 V Forward Voltage (VF) 0.385 V @ 200 mA Operating Temperature Range -55°C to +125°C

With its robust design and superior electrical characteristics, the SBS004-TL-E from ON Semiconductor is a reliable and efficient choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess