ON Semiconductor SC111711: Robust Voltage Regulator for Industrial Applications
The SC111711 from ON Semiconductor is a high-performance voltage regulator designed for demanding industrial applications. This regulator stands out for its exceptional reliability and stability, making it an ideal choice for systems that require a consistent power supply under variable conditions.
Key Features
- Stable Output: The SC111711 provides a stable voltage output with low dropout voltage, ensuring efficient operation even in the event of input voltage fluctuations.
- High Accuracy: It offers high accuracy in voltage regulation, which is crucial for sensitive electronic components that require precise voltage levels for optimal performance.
- Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, contributing to its long service life and reliability.
- Short Circuit Protection: With short circuit protection, the SC111711 prevents damage to the regulator and the connected load in case of a fault condition.
- Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial environments with extreme temperature variations.
Applications
The SC111711 is versatile and can be used in various industrial applications, including:
- Automated control systems
- Power supply modules
- Robotics
- Telecommunication equipment
- Instrumentation and test equipment
Technical Specifications
The technical specifications of the SC111711 include:
- Output Voltage: Specified according to the product variant
- Dropout Voltage: Low dropout for improved efficiency
- Maximum Output Current: Capable of delivering the required current for a wide range of loads
- Package: Available in a robust package suitable for industrial applications
ON Semiconductor's SC111711 is a testament to the company's commitment to providing high-quality components that meet the rigorous demands of industrial applications. Its combination of precision, durability, and protection features ensures that it can deliver stable power to your critical systems, maintaining performance and extending product life.