The ON Semiconductor SCY99039BVDR2 is a high-performance, integrated circuit designed to deliver efficient power management solutions in various applications. This device is part of ON Semiconductor's extensive portfolio of power management ICs, known for their reliability, efficiency, and innovation.
Key Features
- Voltage Range: The SCY99039BVDR2 operates over a wide voltage range, making it suitable for a variety of applications from consumer electronics to industrial systems.
- High Efficiency: With an emphasis on power conservation, this IC provides high efficiency to ensure minimal power loss during operation, contributing to the longevity of the end product.
- Thermal Management: The device includes advanced thermal management features that protect against overheating, enhancing system reliability and safety.
- Compact Package: The SCY99039BVDR2 comes in a small package, making it ideal for space-constrained applications without compromising performance.
Applications
The versatile nature of the SCY99039BVDR2 allows it to be used in a wide array of applications. It is particularly suitable for:
- Portable Devices: Smartphones, Tablets, and Laptops
- Power Supply Modules
- Networking Equipment
- Consumer Electronics
- Industrial and Automotive Systems
Technical Specifications
| Parameter |
Value |
| Input Voltage |
Specific Range (e.g., 4.5V to 20V) |
| Output Voltage |
Adjustable/Pre-set Values |
| Output Current |
Maximum Current Rating |
| Switching Frequency |
High Frequency Operation |
| Package |
Compact Size Package Code |
| Operating Temperature |
Specified Range (e.g., -40°C to 85°C) |
Overall, the ON Semiconductor SCY99039BVDR2 is engineered to meet the demands of modern electronic devices that require efficient power management. Its robust design and advanced features make it an ideal choice for manufacturers looking to enhance the performance and reliability of their products.