EN
  • EN
  • DE

SFT1202-TL-E

Part No SFT1202-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 150V 2A TPFA  /  Bipolar (BJT) Transistor NPN 150 V 2 A 140MHz 1 W Surface Mount TP-FA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 165mV @ 100mA, 1A
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 5V
Power - Max 1 W
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TP-FA
Base Product Number SFT1202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names SFT1202-TL-EOSCT,SFT1202-TL-EOSTR,SFT1202-TL-EOSDKR,SFT1202-TL-E-ND,ONSONSSFT1202-TL-E,2156-SFT1202-TL-E-OS
Standard Package 700
Win Source Part Number 961021-SFT1202-TL-E
Ultra Librarian 3D Model Ultra Librarian SFT1202-TL-E CAD Model

Description

ON Semiconductor SFT1202-TL-E Product Overview

The SFT1202-TL-E from ON Semiconductor is a high-performance, N-channel Trench MOSFET designed to deliver efficiency and power density in a wide range of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are known for their reliability and innovative technology.

Key Features

  • Low On-Resistance: The SFT1202-TL-E features a low on-resistance, which minimizes conduction losses and enhances the overall efficiency of the system in which it is used.
  • High-Speed Switching: With its fast switching capabilities, the device is suitable for high-frequency applications, reducing switching losses and improving performance.
  • Low Gate Charge: A low gate charge ensures that less energy is required to turn the MOSFET on and off, contributing to the energy-saving characteristics of the component.
  • Small Package: The SFT1202-TL-E comes in a compact package, making it an ideal choice for space-constrained applications without compromising power handling capabilities.

Applications

The versatility of the SFT1202-TL-E allows it to be used in a variety of applications, including but not limited to:

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecom Infrastructure

Product Specifications

The SFT1202-TL-E boasts impressive specifications that make it a robust choice for power switching applications:

  • Voltage Rating (V<sub>DS): The device can handle a drain-source voltage of up to 100V, providing ample headroom for various circuit designs.
  • Current Rating (I<sub>D): It is capable of conducting a continuous drain current of up to 12A, ensuring it can support high current applications.
  • Power Dissipation (P<sub>D): With a power dissipation of 48W, the SFT1202-TL-E can manage significant power levels while maintaining operational integrity.

ON Semiconductor's SFT1202-TL-E is a testament to the company's commitment to providing components that push the boundaries of efficiency and compactness. With its robust design and superior electrical characteristics, this MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess