EN
  • EN
  • DE

SGB8206ANSL3G

Part No SGB8206ANSL3G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 20A, 350V, N-CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 390 V
Current - Collector (Ic) (Max) 20 A
Vce(on) (Max) @ Vge, Ic 1.9V @ 4.5V, 20A
Power - Max 150 W
Input Type Logic
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number SGB8206
Standard Package 50 pcs
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 894305-SGB8206ANSL3G
Ultra Librarian 3D Model Ultra Librarian SGB8206ANSL3G CAD Model

Description

The SGB8206ANSL3G is a state-of-the-art integrated circuit from ON Semiconductor, a leading name in the semiconductor industry. This product is designed to cater to a wide variety of applications, ranging from power management to signal processing. It is built with precision and efficiency in mind, ensuring that it meets the high standards expected of modern electronic components.

The SGB8206ANSL3G boasts a robust design that allows it to operate reliably in various conditions. It is characterized by its high performance and low power consumption, making it an ideal choice for portable and battery-operated devices. This integrated circuit is also known for its excellent thermal performance, which contributes to its overall longevity and dependability.

Key Features

  • High integration level, reducing the need for multiple components
  • Low power consumption, extending battery life for portable devices
  • Exceptional thermal performance, ensuring stability across temperature ranges
  • Robust design for increased reliability and longer operational life
  • Compliance with industry standards for seamless integration into various designs
  • Compact footprint, allowing for space-saving PCB designs

Applications

ON Semiconductor's SGB8206ANSL3G is versatile and can be used in a broad spectrum of applications. It is particularly well-suited for use in power management systems, where its efficiency can lead to reduced energy consumption. Additionally, it finds its place in signal processing tasks, where precision is paramount. Its reliability and performance also make it a preferred choice for consumer electronics, automotive applications, and industrial control systems.

Quality and Support

ON Semiconductor is committed to providing high-quality products and the SGB8206ANSL3G is no exception. It is manufactured under strict quality control measures to ensure it meets the rigorous standards of the industry. Furthermore, ON Semiconductor offers comprehensive technical support for this product, ensuring that designers and engineers can maximize its potential in their applications.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3070 $71.5350
10+ $11.7394 $117.3940
16+ $11.3721 $181.9536
21+ $11.0048 $231.1008
28+ $10.6387 $297.8836
37+ $9.5380 $352.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess