EN
  • EN
  • DE

SGD103-TL-E

Part No SGD103-TL-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756519-SGD103-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGD103-TL-E CAD Model

Description

The ON Semiconductor SGD103-TL-E is a high-performance, N-channel trench gate field-effect transistor (FET) designed to deliver efficient power management and conversion in a wide array of electronic applications. Utilizing advanced trench technology, this MOSFET provides excellent RDS(on) and low gate charge, making it a perfect choice for high-efficiency power supplies, motor controls, and other power-intensive applications.

Key Features

  • Low On-Resistance: The SGD103-TL-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in circuits where it is deployed.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies without significant losses, making it ideal for modern high-speed power circuits.
  • Low Gate Charge: With a low gate charge, the SGD103-TL-E allows for easy drive control, which is essential for applications requiring frequent switching.
  • Robust Thermal Performance: The device's power dissipation and thermal characteristics are engineered to handle significant power levels, ensuring reliable operation even under strenuous conditions.
  • Surface-Mount Package: The SGD103-TL-E comes in a compact surface-mount package, allowing for efficient use of PCB space and ease of integration into various electronic designs.

Applications

The SGD103-TL-E is versatile enough to be used in a range of applications, such as:

  • DC/DC converters
  • Power management systems
  • Motor drives and controllers
  • Switching regulators
  • Load switches
  • Synchronous rectification in power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SGD103-TL-E is no exception. It is manufactured to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of commercial and industrial environments.

Environmental Compliance

The SGD103-TL-E is compliant with RoHS directives, indicating that it is manufactured with a focus on environmental responsibility by avoiding the use of certain hazardous substances. This commitment to sustainability makes it suitable for use in eco-conscious products.

With its combination of efficiency, speed, and reliability, the ON Semiconductor SGD103-TL-E MOSFET is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess