EN
  • EN
  • DE

SMA3109-TL-E

Part No SMA3109-TL-E
Manufacturer ON Semiconductor
Catalog RF Amplifiers
Description IC RF AMP GP 0HZ-2.2GHZ 6MCPH  /  RF Amplifier IC General Purpose 0Hz ~ 2.2GHz 6-MCPH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr onsemi
Package Tape & Reel
Frequency 0Hz ~ 2.2GHz
P1dB 4.2dBm
Gain 24dB
Noise Figure 4.3dB
RF Type General Purpose
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 16mA
Test Frequency 2.2GHz
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package 6-MCPH
Base Product Number SMA3109
Other Names SMA3109-TL-E,SMA3109-TL-EOSTR,SMA3109-TL-EOSCT,SMA3109-TL-EOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236225-SMA3109-TL-E
Ultra Librarian 3D Model Ultra Librarian SMA3109-TL-E CAD Model

Description

Product Overview: SMA3109-TL-E by ON Semiconductor

The SMA3109-TL-E is a high-performance product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is a testament to the company's commitment to providing advanced electronic solutions that meet the needs of modern technology demands.

Key Features

  • High Efficiency: The SMA3109-TL-E is built for optimal performance, ensuring high efficiency in its operations, which is crucial for energy-saving applications.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh conditions, ensuring a long operational life and reliability.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing for greater flexibility in design and integration.
  • Thermal Performance: Engineered for excellent thermal management, the SMA3109-TL-E maintains stability and performance even under high temperature environments.

Applications

ON Semiconductor's SMA3109-TL-E is versatile and can be used in a wide range of applications. It is particularly well-suited for power management tasks in consumer electronics, automotive systems, industrial equipment, and telecommunications infrastructure. Its reliability and efficiency make it a preferred choice for designers looking to improve system performance and extend battery life.

Quality and Reliability

As with all ON Semiconductor products, the SMA3109-TL-E is manufactured to the highest quality standards. The company's rigorous testing and quality control processes ensure that each component delivers consistent performance and meets the stringent requirements of the electronics industry.

Environmental Compliance

The SMA3109-TL-E is designed with environmental responsibility in mind. It complies with various international standards, including RoHS and REACH, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products.

For detailed specifications, technical documents, and more information about the SMA3109-TL-E, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess