EN
  • EN
  • DE

SMBD1078LT1

Part No SMBD1078LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SS SOT23 SWCH DIO SPCL / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 327847-SMBD1078LT1
Ultra Librarian 3D Model Ultra Librarian SMBD1078LT1 CAD Model

Description

The SMBD1078LT1 from ON Semiconductor is a high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This diode is housed in a compact SMB package, making it ideal for space-constrained applications where efficiency is a priority.

Key Features

  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Current Capability: With its robust surge current handling capacity, the SMBD1078LT1 is well-suited for applications that experience transient over-voltage conditions.
  • Power Dissipation: The device is capable of handling high levels of power dissipation, making it suitable for high-power applications.
  • Thermal Performance: The SMB package offers excellent thermal performance, ensuring the diode operates reliably over a wide temperature range.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the long-term reliability and stability of the device by providing protection against potential breakdown due to high voltage spikes.

Applications

The SMBD1078LT1 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC modules
  • Automotive applications

Electrical Characteristics

ON Semiconductor has engineered the SMBD1078LT1 to meet rigorous performance standards. Some of the key electrical characteristics include:

  • Maximum repetitive peak reverse voltage (V<sub>RRM): Specified by manufacturer
  • Average rectified forward current (I<sub>AV): Specified by manufacturer
  • Peak forward surge current (I<sub>FSM): Specified by manufacturer
  • Operating junction temperature range (T<sub>J): Typically from -55°C to +150°C

The SMBD1078LT1 is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. With its combination of low forward voltage drop, high surge current capability, and robust thermal performance, this Schottky barrier rectifier is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess