EN
  • EN
  • DE

SMBT1109-1LT1

Part No SMBT1109-1LT1
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number SMBT1109
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895851-SMBT1109-1LT1
Ultra Librarian 3D Model Ultra Librarian SMBT1109-1LT1 CAD Model

Description

ON Semiconductor SMBT1109-1LT1 Product Overview

The ON Semiconductor SMBT1109-1LT1 is a high-performance NPN bipolar junction transistor (BJT) designed to offer a blend of efficiency and reliability for a range of electronic applications. This versatile transistor is a preferred choice for designers who require a compact component with excellent amplification characteristics and switching capabilities.

Key Features

  • Voltage and Current Ratings: The SMBT1109-1LT1 boasts a collector-emitter voltage (VCEO) of 40V and a collector current (IC) of 200mA, making it suitable for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 300MHz, this transistor is ideal for high-frequency operations, offering good linearity and signal amplification.
  • Low Saturation Voltage: The device has a low VCE(sat) which ensures lower power dissipation during saturation, contributing to energy efficiency in the circuit.
  • SOT-23 Package: Encased in a compact SOT-23 package, the SMBT1109-1LT1 is perfect for space-constrained applications, allowing for high-density PCB layouts.

Applications

The SMBT1109-1LT1 is designed to accommodate a broad spectrum of applications, ranging from signal amplification in audio devices to switching operations in power management systems. Its robustness and high-frequency response make it an excellent choice for:

  • Telecommunication circuits
  • Portable and wearable technology
  • Linear amplification stages
  • Driver stages in audio amplifiers
  • Control systems
  • Power regulation modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMBT1109-1LT1 is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and durability. The device is also characterized by its robustness against thermal and electrical stresses, making it a reliable component for both commercial and industrial applications.

Environmental Compliance

Compliant with RoHS and Pb-Free standards, the SMBT1109-1LT1 reflects ON Semiconductor's dedication to environmental responsibility. This ensures that the product is suitable for use in applications that demand adherence to strict ecological regulations.

Whether you are developing a sophisticated communication system or a simple power control circuit, the ON Semiconductor SMBT1109-1LT1 offers a balanced performance that can help enhance system efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,210 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess