The SMBZ10-23LT1 from ON Semiconductor is a robust and precise Zener voltage regulator diode designed to provide a reliable voltage reference. This component is part of ON Semiconductor's extensive Zener diode product line, tailored to meet the needs of various electronic applications requiring voltage regulation and protection.
Key Features
- Nominal Zener Voltage: The SMBZ10-23LT1 provides a nominal Zener voltage of 10V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
- Power Dissipation: With a power dissipation of 1W, this Zener diode can handle moderate levels of power, ensuring stable operation under various conditions.
- Package: The device is offered in a surface-mount SMB package, which is compact and suitable for high-density PCB designs.
- High Surge Capability: It is capable of withstanding surge currents, offering enhanced protection against voltage spikes and transients in the circuit.
- Low Leakage Current: The low leakage current characteristic of the SMBZ10-23LT1 ensures minimal power loss and improved efficiency in the application it is used.
- Temperature Stability: The Zener voltage regulator maintains its performance across a wide temperature range, ensuring reliability in various operating conditions.
Applications
The SMBZ10-23LT1 is an ideal choice for a variety of applications where voltage regulation and protection are crucial. It can be used in:
- Power management circuits
- Consumer electronics
- Telecommunication devices
- Industrial equipment
- Automotive systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the SMBZ10-23LT1 is no exception. It is manufactured to meet the stringent standards set by the industry, ensuring that it performs to the highest standards and is reliable over its lifespan.
Ordering Information
For ordering, refer to the part number SMBZ10-23LT1 and contact ON Semiconductor or an authorized distributor. The product is available in tape and reel packaging, facilitating easy assembly and integration into your manufacturing processes.