The Winbond W9816G6CH-7S is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring large amounts of memory and fast data access. This SDRAM is commonly used in graphics cards, gaming consoles, and other high-performance computing devices.
Applications
- Graphics cards
- Gaming consoles
- High-performance computing
- Networking equipment
- Digital video recorders (DVRs)
Features
- 128M x 16 bit organization
- Clock frequency up to 143 MHz
- Data rate up to 286 Mbps
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- 4 banks for concurrent operations
- Auto refresh and self refresh modes
- Lead-free package
Benefits
- High-speed data transfer for demanding applications
- Large memory capacity for storing large datasets
- Low power consumption for energy-efficient operation
- Easy integration with standard memory controllers
- Improved system performance with fast refresh rates
- Enhanced reliability with robust memory architecture
Additional Details
The W9816G6CH-7S is packaged in a 54-pin TSOP (Thin Small Outline Package) and is compliant with industry standards for SDRAM devices. It supports auto refresh and self refresh modes to minimize power consumption when the memory is not actively being accessed. Its high speed and large capacity make it a suitable choice for applications where memory bandwidth is critical.