EN
  • EN
  • DE

SMBZ1449-10LT3G

Part No SMBZ1449-10LT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE SOT23 / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Base Product Number SMBZ1449
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 895863-SMBZ1449-10LT3G
Ultra Librarian 3D Model Ultra Librarian SMBZ1449-10LT3G CAD Model

Description

ON Semiconductor SMBZ1449-10LT3G Product Description

The ON Semiconductor SMBZ1449-10LT3G is a robust and versatile zener voltage regulator diode designed for applications requiring voltage regulation and protection. This component is engineered to provide a precise zener breakdown voltage, ensuring a reliable and stable voltage supply for sensitive electronics. It is an ideal solution for a wide range of applications, including power management, voltage reference, and protection circuits in consumer, industrial, and telecommunication sectors.

Key Features

  • Regulation: The SMBZ1449-10LT3G offers a nominal zener voltage of 10V, making it suitable for applications that require a regulated voltage around this value.
  • Power Dissipation: With a power dissipation of 1W, this diode can handle moderate levels of power, providing a balance between compactness and performance.
  • Package: Encased in a SMB surface-mount package, the device is designed for automated assembly processes, ensuring ease of integration into a variety of circuit designs.
  • Temperature Stability: The component features excellent stability over a wide temperature range, maintaining consistent performance even under varying environmental conditions.
  • Surge Capability: It has a surge capability that allows it to withstand transient over-voltage conditions, offering additional protection for the electronic circuit.
  • Lead-Free and RoHS Compliant: The SMBZ1449-10LT3G is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and meeting global environmental standards.

Applications

The ON Semiconductor SMBZ1449-10LT3G is a versatile component that can be used in a variety of applications, including:

  • Voltage regulation modules in power supplies
  • Over-voltage and surge protection in sensitive electronics
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable voltage references
  • Telecommunication devices that need consistent voltage levels

With its precise voltage regulation and robust design, the SMBZ1449-10LT3G is a reliable choice for engineers and designers looking to enhance the stability and safety of their electronic systems. ON Semiconductor's commitment to quality ensures that this zener diode meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3003 $58.5585
470+ $0.2472 $116.1840
725+ $0.2391 $173.3475
1,000+ $0.2310 $231.0000
1,290+ $0.2241 $289.0890
1,725+ $0.2010 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess