EN
  • EN
  • DE

SMF11AT1

Part No SMF11AT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 11VWM 18.2VC SOD123FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 18.2V Clamp 11A Ipp Tvs Diode Surface Mount SOD-123FL
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123FL
Family Name SMF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896058-SMF11AT1
Ultra Librarian 3D Model Ultra Librarian SMF11AT1 CAD Model

Description

The SMF11AT1 from ON Semiconductor is a robust and versatile transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. This component is part of ON Semiconductor's expansive range of circuit protection devices, offering reliable performance for a myriad of applications.

Key Features

  • Stand-Off Voltage: The SMF11AT1 has a stand-off voltage of 11V, making it suitable for a range of intermediate voltage applications.
  • Peak Pulse Power: It can handle a peak pulse power of 200W for an 8/20μs waveform, ensuring protection against high energy transients.
  • Low Leakage Current: The device features a low leakage current, minimizing power loss when the system is in standby mode.
  • Fast Response Time: With its fast response time, the SMF11AT1 reacts quickly to transient events, providing immediate protection to downstream components.
  • Compact Package: Housed in an SOD-123FL package, it offers a compact solution for space-constrained applications without compromising on performance.
  • Operating Temperature Range: The device operates effectively over a wide temperature range from -55°C to +150°C, suitable for harsh environmental conditions.

Applications

The SMF11AT1 is ideal for protecting voltage-sensitive components that may experience destructive voltage transients. It is commonly used in:

  • Portable Devices
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMF11AT1 is no exception. It meets stringent industry standards for reliability, ensuring that it can withstand the challenges of everyday use in a variety of settings. Whether it's integrated into consumer electronics or industrial machinery, this TVS diode provides a shield against voltage transients, thus extending the lifespan of the protected components.

For designers and engineers looking for a protective component that offers both performance and compactness, the SMF11AT1 from ON Semiconductor is an excellent choice that balances protection, size, and thermal resilience.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess