EN
  • EN
  • DE

SMF15CT1G

Part No SMF15CT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 15V 6-Pin SC-88 T/R / TVS DIODE 15VWM 29VC SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 17V
Max Clamping Voltage 29V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 33pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 116220-SMF15CT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SMF15C
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SMF15CT1G CAD Model

Description

The ON Semiconductor SMF15CT1G is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This robust diode is a must-have for systems that require reliable protection against overvoltage conditions that can occur due to sudden surges, such as lightning strikes, electrostatic discharge (ESD), and other voltage transients.

Key Features

  • Surge Protection: With its capability to handle surge events, the SMF15CT1G is rated for a peak pulse power of 200 Watts at 10/1000μs waveform, ensuring that devices are shielded from significant voltage spikes.
  • Low Capacitance: Featuring a low capacitance design, this TVS diode is particularly suitable for high-speed data lines where signal integrity is paramount.
  • Unidirectional Protection: The device offers unidirectional protection, which is ideal for safeguarding one-way signal lines against transient voltages.
  • Compact Package: Encased in an SOD-123FL package, the SMF15CT1G has a small footprint, making it an excellent choice for space-constrained applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -55°C to +150°C, suitable for various environments and conditions.
  • RoHS Compliant: The TVS diode complies with RoHS directives, meaning it is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The SMF15CT1G is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Power Supply Protection
  • Industrial Systems
  • Networking Equipment
  • Automotive Electronics
  • Telecommunications Infrastructure

Technical Specifications

Some of the key technical specifications of the SMF15CT1G include a standoff voltage of 15V, a breakdown voltage ranging from 16.7V to 18.5V, and a clamping voltage of 24.4V at 8.3A. Its fast response time ensures that devices are protected promptly, minimizing the risk of damage due to transient events.

In conclusion, the ON Semiconductor SMF15CT1G TVS diode is a reliable and efficient solution for protecting sensitive circuits from voltage transients. Its compact design, coupled with its high surge capability and low capacitance, makes it an excellent choice for a variety of electronic applications seeking robust protection in a small package.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3618 $50.6520
340+ $0.2969 $100.9460
525+ $0.2876 $150.9900
720+ $0.2784 $200.4480
930+ $0.2691 $250.2630
1,245+ $0.2412 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess