EN
  • EN
  • DE

SMDA03C-5E3/TR13

Part No SMDA03C-5E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 300pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299083-SMDA03C-5E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMDA03C-5E3/TR13 CAD Model

Description

Microchip Technology's SMDA03C-5E3/TR13 TVS Diode Array

The SMDA03C-5E3/TR13 is a robust Transient Voltage Suppressor (TVS) diode array from Microchip Technology, designed to provide reliable protection for sensitive electronic components against voltage transients induced by system-level electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This component is specifically engineered to safeguard multi-line applications with its array configuration, making it an ideal choice for a wide range of products requiring high-speed data and signal lines protection.

Key Features

  • Multi-Line Protection: The SMDA03C-5E3/TR13 consists of an array of TVS diodes, allowing it to protect multiple lines simultaneously. This feature is critical for complex electronic systems that require comprehensive coverage against transient voltages.
  • Low Clamping Voltage: This device offers a low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed, minimizing the risk of damage to the protected component.
  • Low Leakage Current: The diode array is designed with a low leakage current to prevent unnecessary power loss, ensuring efficient operation of the overall system.
  • High Surge Capability: With its ability to handle high surge currents, the SMDA03C-5E3/TR13 is capable of withstanding severe transient voltage conditions without performance degradation.
  • SO-8 Packaging: The component is housed in an SO-8 package, which is widely used in the industry and is suitable for high-density circuit board designs.

Applications

  • USB Interfaces
  • Network Ports
  • Telecommunications Equipment
  • Computer Peripherals
  • Microprocessor-Based Equipment

The SMDA03C-5E3/TR13 TVS diode array is a testament to Microchip Technology's commitment to providing advanced circuit protection solutions. Its combination of multi-line protection, low clamping voltage, and high surge capability makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems. Whether it's for consumer electronics, industrial applications, or communication infrastructure, the SMDA03C-5E3/TR13 offers a shield against the potentially damaging effects of voltage transients.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess