EN
  • EN
  • DE

SMUN5113DW1T1G

Part No SMUN5113DW1T1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS 2PNP PREBIAS 0.187W SOT363  /  Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr onsemi
Package Tape & Reel
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 47kOhms
Resistor - Emitter Base (R2) 47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 187mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Base Product Number SMUN5113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names SMUN5113DW1T1GOSDKR,SMUN5113DW1T1GOSCT,SMUN5113DW1T1G-ND,SMUN5113DW1T1GOSTR
Standard Package 3,000
Win Source Part Number 978403-SMUN5113DW1T1G
Ultra Librarian 3D Model Ultra Librarian SMUN5113DW1T1G CAD Model

Description

ON Semiconductor SMUN5113DW1T1G Product Overview

The SMUN5113DW1T1G from ON Semiconductor is a high-performance, dual N-Channel MOSFET designed to deliver efficient power management and switching in a compact SOT-363 package. This product is engineered to meet the stringent requirements of modern electronic applications, offering a combination of low on-resistance, high-speed switching, and minimal power loss.

Key Features

  • Low On-Resistance: The device features exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency. This characteristic is particularly beneficial in applications where power conservation is crucial.
  • High-Speed Switching: With its fast switching capabilities, the SMUN5113DW1T1G is well-suited for high-frequency applications, ensuring that devices can operate with reduced switching losses and improved performance.
  • Dual N-Channel Configuration: The dual N-Channel MOSFET design allows for flexibility in circuit design, enabling the creation of more compact and integrated solutions.
  • Low Threshold Voltage: The device operates at a low threshold voltage, ensuring that it can be controlled with lower gate drive voltages, which is beneficial for battery-operated devices and low-voltage circuits.
  • Surface-Mount Package: The SOT-363 package is designed for surface mounting, which saves valuable board space and is ideal for densely packed PCBs commonly found in modern electronic devices.

Applications

The SMUN5113DW1T1G is suitable for a wide range of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Battery Powered Systems
  • Load Switches
  • Motor Control Systems
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMUN5113DW1T1G is no exception. It is manufactured to meet high industry standards, ensuring reliable operation in a variety of conditions and applications. Whether for consumer electronics, automotive systems, or industrial equipment, this MOSFET provides a dependable solution for efficient power switching and management.

Overall, the SMUN5113DW1T1G is a versatile and robust component that offers designers the performance and reliability needed for today's demanding electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4588 $50.4680
270+ $0.3765 $101.6550
415+ $0.3647 $151.3505
570+ $0.3530 $201.2100
735+ $0.3412 $250.7820
985+ $0.3059 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess