EN
  • EN
  • DE

SMUN5114T1G

Part No SMUN5114T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 202MW SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 202 mW Surface Mount SC-70-3 (SOT323)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SC-70-3 (SOT323)
Family Name SMUN5114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number SMUN5114T1GOSCT, SMUN5114T1GOSTR, SMUN5114T1GOSDKR, SMUN5114T1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896298-SMUN5114T1G
Ultra Librarian 3D Model Ultra Librarian SMUN5114T1G CAD Model

Description

ON Semiconductor SMUN5114T1G Bipolar Transistor

The SMUN5114T1G is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, a leading figure in the semiconductor industry. This NPN transistor is designed to offer a balance of good amplification and switching characteristics, making it suitable for a variety of applications in modern electronic circuits.

Key Features

  • Transistor Type: NPN - The SMUN5114T1G is an NPN type transistor, which means it is optimized for fast turn-on and turn-off when a positive current is applied to the base.
  • Current Rating: It has a collector current rating of 100 mA, which allows it to handle moderate current loads in electronic circuits.
  • Voltage Ratings: The collector-emitter voltage (Vceo) is rated at 50V, and the collector-base voltage (Vcbo) is 60V, providing a good voltage handling capability for a variety of uses.
  • Power Dissipation: With a power dissipation of 225 mW, this transistor can sustain a moderate amount of power without overheating, thus ensuring reliability in operation.
  • Package: The SMUN5114T1G comes in a SOT-323 package, which is known for its small footprint and suitability for high-density PCB designs.
  • RoHS Compliant: This product is fully RoHS compliant, which means it meets the European Union's directives on the restriction of hazardous substances in electronic equipment.

Applications

The versatility of the SMUN5114T1G allows it to be used in a wide range of applications. These include, but are not limited to:

  • Signal amplification in audio and radio frequency (RF) circuits
  • Switching applications in consumer electronics
  • Driver stages in power amplifiers
  • Control systems in industrial machinery
  • General-purpose switching and amplification in embedded systems

The SMUN5114T1G is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its robust design and compliance with environmental standards, this BJT is an excellent choice for designers and engineers looking to build efficient and sustainable electronic products.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1059 $50.3025
1,155+ $0.0869 $100.3695
1,785+ $0.0842 $150.2970
2,455+ $0.0815 $200.0825
3,175+ $0.0788 $250.1900
4,250+ $0.0706 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,950 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess