EN
  • EN
  • DE

SNZF220DFT1G

Part No SNZF220DFT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr onsemi
Product Status Last Time Buy
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 220MHz (Cutoff)
Resistance - Channel (Ohms) 110
Values R = 110Ohms, C = 22pF
ESD Protection Yes
Applications Automotive
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Base Product Number SNZF220
Other Names ONSONSSNZF220DFT1G,2156-SNZF220DFT1G-OS
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1276389-SNZF220DFT1G
Ultra Librarian 3D Model Ultra Librarian SNZF220DFT1G CAD Model

Description

The SNZF220DFT1G is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to provide high-efficiency power management solutions for a wide range of electronic applications, particularly in compact devices where space is at a premium and thermal efficiency is of paramount importance.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Current Capability: With its ability to handle high currents, the SNZF220DFT1G is ideal for high-power applications, ensuring reliable performance even under demanding conditions.
  • Fast Switching Speed: The fast switching speed of the rectifier minimizes switching losses and is suitable for high-frequency applications.
  • Low Leakage Current: The device has a low leakage current, which contributes to its overall efficiency and helps to prevent unnecessary power drain when the device is in an off state.
  • Robust Thermal Performance: Designed with thermal performance in mind, the SNZF220DFT1G can operate effectively over a wide temperature range, making it suitable for harsh environments.

Applications

The SNZF220DFT1G is versatile and can be used in various applications such as:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Applications
  • Power Factor Correction (PFC) Circuits
  • Reverse Battery Protection
  • LED Lighting
  • Portable Devices

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The SNZF220DFT1G complies with various industry standards, ensuring reliability and environmental safety:

  • Pb-Free and RoHS Compliant
  • Halogen-Free
  • Qualified to AEC-Q101 Standards for Automotive Applications

Conclusion

The SNZF220DFT1G from ON Semiconductor is a powerful and efficient solution for modern electronic applications requiring high-performance rectification. Its low power loss, high current handling, and fast switching capabilities, combined with a commitment to environmental standards, make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess