EN
  • EN
  • DE

SPZTA42T1G

Part No SPZTA42T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 500MA SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 1.5 W Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name SPZTA42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number SPZTA42T1GOSCT, SPZTA42T1GOSTR, SPZTA42T1GOSDKR, SPZTA42T1G-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897187-SPZTA42T1G
Ultra Librarian 3D Model Ultra Librarian SPZTA42T1G CAD Model

Description

ON Semiconductor SPZTA42T1G - High-Voltage Transistor

The ON Semiconductor SPZTA42T1G is a robust, high-voltage NPN bipolar junction transistor (BJT) designed to meet the needs of a wide range of electronic applications. This versatile component is well-suited for high-speed switching operations and can be employed in various circuit configurations including amplifiers, signal processing, and power management systems.

Key Features:

  • High Breakdown Voltage: With a collector-emitter voltage (VCEO) of 300V, the SPZTA42T1G is capable of handling high voltage applications, making it ideal for power supply circuits and other high-voltage requirements.
  • Low Collector-Emitter Saturation Voltage: This feature allows for more efficient operation at lower power losses, which is critical for power-sensitive designs.
  • High Current Gain Bandwidth Product: The device offers a fT of 50MHz, providing good frequency response for amplification purposes.
  • Surface Mount Package: Packaged in a SOT-223, this transistor is designed for automated assembly processes, offering a compact footprint and reduced space on the PCB.
  • Pb-Free and RoHS Compliant: The SPZTA42T1G is environmentally friendly, adhering to the Restriction of Hazardous Substances Directive, making it suitable for use in green products.
  • Thermal Performance: The SOT-223 package enhances thermal performance, ensuring reliability even under high power dissipation scenarios.

Applications:

The ON Semiconductor SPZTA42T1G is a versatile component that fits a broad spectrum of applications, including:

  • Switching regulators
  • Power management functions
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification

With its combination of high voltage capability, efficiency, and thermal performance, the SPZTA42T1G from ON Semiconductor is a reliable choice for designers looking to optimize their high-voltage circuit designs. Its compliance with environmental standards also ensures that it can be used in products marketed globally, adhering to the latest regulations and consumer expectations for eco-friendly components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1806 $57.7920
780+ $0.1482 $115.5960
1,210+ $0.1436 $173.7560
1,665+ $0.1390 $231.4350
2,150+ $0.1344 $288.9600
2,880+ $0.1205 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess