EN
  • EN
  • DE

73101-0360

Part No 73101-0360
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description 75 Ohms, BNC Jack Vertical PCB BNC-J/PCB , Overall Length 23.90mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Plating Nickel
Contact Material Bronze
Contact Plating Gold
Country of Origin TW
Frequency 2 GHz
Gender Female
Impedance 75 Ω
Lead Free Lead Free
Mount Through Hole
Orientation Straight
Plating Nickel
Polarity Standard
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1230797-73101-0360
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73101-0360 CAD Model

Description

The Molex, LLC 73101-0360 Coaxial Connector is a high-quality electronic component that is designed to provide reliable and efficient performance.

  • Category: Coaxial Connectors(RF)
  • Gender: Female
  • Termination: Solder
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Impedance: 75 ohms
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

HJ Tech
Connector Receptacle SMA Female Pin Through Hole Positive Pin
Lowest to $1.1143
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Molex, LLC
Connector Receptacle IPEX Male Pin Surface Mount
Lowest to $0.5821
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73415-1001 Molex RF Connectors / Coaxial Connectors RIGHT ANGLE JACK PCB datasheet, inventory, & pricing.
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73251-2120 Molex RF Connectors / Coaxial Connectors SMA JACK 50 OHM EDGE MNT BOARD.062 datasheet, inventory, & pricing.
Lowest to $4.1329
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3911 $50.2131
51+ $1.9620 $100.0620
79+ $1.9007 $150.1553
109+ $1.8394 $200.4946
141+ $1.7780 $250.6980
189+ $1.5941 $301.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess