The SSV1D116ML2T3 is a high-performance, surface-mount Schottky Barrier Rectifier designed by ON Semiconductor, a leader in energy-efficient innovations. This rectifier is engineered to cater to a wide array of applications, offering superior efficiency in power management tasks. It is particularly well-suited for use in high-frequency rectification and free-wheeling operations in power supplies and other power-switching applications.
Key Features
- Low Forward Voltage Drop: The device provides a low forward voltage drop, which translates to reduced power loss and higher efficiency in applications where it is deployed.
- High Surge Capability: Designed to withstand high surge currents, the SSV1D116ML2T3 is ideal for applications requiring robust performance during transient conditions.
- Guard Ring Die Construction: The guard ring construction offers enhanced ruggedness and long-term reliability, making it suitable for demanding environments.
- Lead-Free, RoHS Compliant: The product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety and sustainability.
- Power Pack Outline: The rectifier comes in a low-profile, surface-mount package designed to optimize board space and enhance thermal performance.
Applications
The SSV1D116ML2T3 is versatile and can be used in various applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Automotive applications
Specifications
Parameter
Value
Package
Power Pack
Mounting Style
Surface Mount
Max Repetitive Reverse Voltage (Vrrm)
60V
Max Forward Current (If)
1A
Operating Temperature Range
-55°C to +150°C
With its combination of efficiency, reliability, and compact form factor, the SSV1D116ML2T3 from ON Semiconductor is an excellent choice for designers seeking a high-quality Schottky Barrier Rectifier for their power management solutions.