EN
  • EN
  • DE

STD24N06LT4G

Part No STD24N06LT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 24A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 24A (Tc) 1.36W (Ta), 62.5W (Tj) Surface Mount DPAK
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STD24N06LT4G-VF, STD24N06LT4G-VF01, STD24N06LT4G-VF01-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935277-STD24N06LT4G
Ultra Librarian 3D Model Ultra Librarian STD24N06LT4G CAD Model

Description

ON Semiconductor STD24N06LT4G MOSFET Overview

The ON Semiconductor STD24N06LT4G is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion in a wide range of applications. This device is part of ON Semiconductor's portfolio of power semiconductors that are known for their reliability and efficiency.

Key Features

  • Low On-Resistance: The STD24N06LT4G features a low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high-efficiency power supplies.
  • High Current Capability: With a continuous drain current (I<sub>D) of 24 A, this MOSFET can handle high current loads, making it ideal for demanding applications.
  • Low Threshold Voltage: The low gate threshold voltage (V<sub>GS(th)) allows for easy drive and control at lower gate voltages, simplifying the design of the driving circuitry.
  • Fast Switching Speed: It is designed with fast switching speed in mind, reducing switching losses and improving performance in high-frequency applications.
  • High Temperature Operation: Capable of operating at high temperatures, the STD24N06LT4G maintains performance and reliability even under thermal stress.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Power Distribution Systems

Package and Quality

The STD24N06LT4G comes in a surface-mount DPAK (TO-252) package, which is compact and suitable for automated assembly processes. It features a ruggedized design that ensures its durability and longevity in various environments. ON Semiconductor's commitment to quality is evident in this product, which is manufactured to meet high standards for performance and reliability.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship, and the STD24N06LT4G is compliant with RoHS (Restriction of Hazardous Substances) directives. This means that it is free from lead and other harmful materials, making it a more environmentally friendly choice for electronic designs.

In conclusion, the STD24N06LT4G from ON Semiconductor is a versatile and efficient solution for power management applications that require a high-performance N-channel MOSFET. Its low on-resistance, high current capability, and fast switching speeds make it a reliable choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess