EN
  • EN
  • DE

STK415-120-E

Part No STK415-120-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description 2-CHAN POWER SWITCHING AUDIO IC / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 67 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 345902-STK415-120-E
Ultra Librarian 3D Model Ultra Librarian STK415-120-E CAD Model

Description

The STK415-120-E from ON Semiconductor is a high-quality audio power amplifier IC designed for premium audio applications. This integrated circuit is part of ON Semiconductor's STK series, which are well-known for their reliability and superior performance in audio amplification.

Key Features

  • Output Power: The STK415-120-E offers an impressive output power, making it suitable for driving medium to large speakers in a home audio system or professional audio equipment.
  • Channel Configuration: It features a two-channel configuration that allows for stereo sound amplification, providing a rich and immersive listening experience.
  • High Efficiency: This amplifier IC is designed for high efficiency, which not only conserves energy but also reduces heat generation, leading to a longer lifespan for the device.
  • Low Distortion: The STK415-120-E is engineered to deliver audio with minimal distortion, ensuring a clear and high-fidelity output that audiophiles and professional users will appreciate.
  • Wide Frequency Response: With a broad frequency response range, this amplifier is capable of reproducing a wide spectrum of audio frequencies, from deep bass to high treble notes.

Applications

The STK415-120-E is ideal for a variety of audio applications, including but not limited to:

  • High-fidelity home audio systems
  • Professional audio equipment
  • Public address systems
  • Theatrical sound systems
  • Audio amplification for musical instruments

Technical Specifications

Some of the technical specifications of the STK415-120-E include:

  • Supply voltage range suitable for various applications
  • Low thermal resistance
  • Multiple protection circuits embedded, such as overcurrent and thermal shutdown
  • Compact package for easy integration into various designs

In summary, the STK415-120-E from ON Semiconductor stands as a robust solution for audio amplification needs, offering both power and precision for a superior auditory experience. Its combination of performance, efficiency, and reliability makes it a top choice for audio professionals and enthusiasts alike.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Texas Instruments
Lowest to $2.0045
STMicroelectronics
Lowest to $24.7389
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0323 $90.0646
4+ $36.9496 $147.7984
5+ $35.7958 $178.9790
7+ $34.6408 $242.4856
9+ $33.4858 $301.3722
12+ $30.0219 $360.2628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess