EN
  • EN
  • DE

STK672-630CN-E

Part No STK672-630CN-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2-phase Stepper Motor Driver | IC MOTOR DRIVER UNIPOLAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 2.2A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 0V ~ 46V
Temperature Range - Operating 0°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1261272-STK672-630CN-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-630CN-E CAD Model

Description

ON Semiconductor STK672-630CN-E Stepper Motor Driver

The STK672-630CN-E is a highly efficient, integrated unipolar stepper motor driver module manufactured by ON Semiconductor. This compact, hybrid IC is designed to drive two-phase bipolar stepper motors and is an ideal choice for a wide range of applications requiring precise motor control, including office automation machines, factory automation systems, and home appliances.

Key Features:

  • Motor Type: The STK672-630CN-E is specifically designed to drive two-phase bipolar stepper motors, providing excellent control and reliability.
  • Operating Voltage: It operates within a wide range of supply voltages from 10V to 42V, making it versatile for various operating conditions and motor specifications.
  • Output Current: The device can deliver up to 1.5A per phase, allowing it to drive a broad range of stepper motors.
  • Integrated Features: This driver module includes a built-in micro-stepping controller and a fixed off-time current regulator that does not require external components, simplifying the circuit design and reducing the overall footprint.
  • Heat Dissipation: The STK672-630CN-E comes in a highly efficient package that enhances heat dissipation, ensuring reliable operation even under high-load conditions.
  • Protection Functions: It is equipped with multiple protection features such as thermal shutdown (TSD), over-current (ISD), and under-voltage lockout (UVLO), ensuring the safety and longevity of the motor and the driver itself.

Applications:

The versatility of the STK672-630CN-E stepper motor driver makes it suitable for a wide array of applications, including:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Surveillance Systems
  • Automated Guided Vehicles (AGVs)
  • Office Automation Equipment such as Printers and Scanners
  • Medical Equipment

With its impressive feature set and robust design, the ON Semiconductor STK672-630CN-E stepper motor driver is an excellent solution for designers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6011 $60.8088
19+ $6.2370 $118.5030
29+ $6.0418 $175.2122
40+ $5.8478 $233.9120
52+ $5.6526 $293.9352
69+ $5.0681 $349.6989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess