EN
  • EN
  • DE

STK682-010-E

Part No STK682-010-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 15
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Packaging Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Step Resolution 1 ~ 1/128
Applications General Purpose
Current - Output 3A
Operating Supply Voltage 0 V ~ 5 V
Voltage - Load 9 V ~ 32 V
Operating Temperature Range -20°C ~ 105°C (TC)
Mounting Style Through Hole
Package 19-SSIP Formed Leads
Manufacturer Device Package 19-SIP
Catalog Drivers
Win Source Part Number 053743-STK682-010-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STK682
Introduction Date December 11, 2013
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STK682-010-E CAD Model

Description

The ON Semiconductor STK682-010-E is a highly efficient, power-integrated module designed to drive stepper motors in a wide range of industrial and consumer applications. As part of ON Semiconductor's esteemed motor driver solutions, this module offers a combination of performance, reliability, and ease of use that is well-suited for designers looking to create compact and robust motor control systems.

Key Features

  • Integrated H-Bridge: The STK682-010-E contains a built-in H-Bridge circuit, allowing for easy control of bipolar stepper motors by efficiently managing the current flow in both directions through the motor's coils.
  • High Voltage Operation: This module is capable of handling supply voltages up to 44V, making it versatile for various stepper motor applications that require higher operational voltages.
  • High Output Current: It can deliver an output current of up to 2.0A, providing the necessary power to drive a wide array of stepper motors, from small to medium-sized units.
  • Built-in Protection Features: The STK682-010-E includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of both the module and the motor.
  • Compact Package: The module comes in a compact, lead-free package, which not only saves space on the PCB but also meets environmental standards, reducing the environmental impact of electronic components.

Applications

The versatility of the STK682-010-E makes it suitable for a variety of applications, including but not limited to:

  • Office automation machines such as printers, copiers, and scanners
  • Industrial equipment including CNC machines and robotic arms
  • Consumer electronics where precise motor control is required
  • Home automation systems, including smart blinds and camera mounts

Summary

In summary, the ON Semiconductor STK682-010-E motor driver module is a powerful and reliable solution for driving stepper motors. Its high voltage and current capabilities, combined with a full suite of protection features, make it an excellent choice for designers who require a high-performance motor driver that is both durable and space-efficient. Whether used in industrial automation or consumer electronics, the STK682-010-E is designed to deliver consistent performance and simplify the implementation of complex motor control systems.

You May Also Be Interested in

Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.4942
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3349 $55.0047
7+ $15.0440 $105.3080
11+ $14.5739 $160.3129
15+ $14.1038 $211.5570
19+ $13.6337 $259.0403
25+ $12.2233 $305.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess