EN
  • EN
  • DE

SURA8120T3G

Part No SURA8120T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 2μA @ 200V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1104141-SURA8120T3G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SURA8120T3G CAD Model

Description

ON Semiconductor SURA8120T3G - Surface Mount Schottky Barrier Rectifier

The SURA8120T3G from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed to meet the rigorous demands of high-frequency rectification in modern electronic applications. This diode is crafted to provide low forward voltage drop, minimal reverse leakage current, and a high level of reliability, making it an ideal choice for a variety of power management tasks.

Key Features:

  • High Current Capability: The SURA8120T3G is capable of conducting up to 1 A of average rectified forward current, with a peak repetitive reverse voltage (VRRM) of 20 V, ensuring suitability for a wide range of applications.
  • Low Power Loss: With its low forward voltage drop and power loss, this Schottky barrier rectifier is optimized for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.
  • Temperature Performance: The device operates within a junction temperature range of -55°C to +150°C, providing reliable performance across various environmental conditions.
  • Compact Design: Packaged in a small SOD-123 case, the SURA8120T3G saves valuable board space, making it suitable for compact and portable electronic devices.
  • RoHS Compliant: ON Semiconductor ensures that the SURA8120T3G is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

Applications:

The versatility of the SURA8120T3G allows it to be used in a variety of applications, including:

  • Switching power supply diodes
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC module applications

ON Semiconductor's commitment to quality ensures that the SURA8120T3G Schottky Barrier Rectifier is a reliable and efficient choice for designers and engineers looking to enhance the performance of their power management systems. Its combination of high efficiency, thermal performance, and space-saving design makes it a valuable component in the electronics industry.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4383 $50.4045
280+ $0.3596 $100.6880
435+ $0.3484 $151.5540
595+ $0.3371 $200.5745
770+ $0.3259 $250.9430
1,030+ $0.2922 $300.9660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess