EN
  • EN
  • DE

SURHB8840CTT4G

Part No SURHB8840CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE UFAST REC 400V 4A D2PAK  /  Diode Array 1 Pair Common Cathode Schottky 400 V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 2.2 V @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 28 ns
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number SURHB8840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SURHB8840CTT4G-OS,ONSONSSURHB8840CTT4G
Standard Package 800
Win Source Part Number 1048030-SURHB8840CTT4G
Ultra Librarian 3D Model Ultra Librarian SURHB8840CTT4G CAD Model

Description

ON Semiconductor SURHB8840CTT4G Product Overview

The ON Semiconductor SURHB8840CTT4G is a cutting-edge power MOSFET designed to deliver high performance in a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the demands of modern electronic circuits.

Key Features:

  • Low RDS(on): The SURHB8840CTT4G boasts an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capacity: Engineered to handle high currents, this MOSFET can efficiently manage power-intensive tasks, making it ideal for applications such as power supplies and motor drives.
  • Robust Thermal Performance: With an excellent thermal design, the device ensures reliable operation even under high temperature conditions, extending its usability in harsh environments.
  • Fast Switching Speed: The fast switching characteristics of the SURHB8840CTT4G make it suitable for high-frequency circuits, reducing switching losses and enhancing performance.

Applications:

The versatility of the SURHB8840CTT4G allows it to be used in a multitude of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Management Systems
  • Automotive Applications
  • Motor Control Circuits
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability:

ON Semiconductor's SURHB8840CTT4G is built to the highest quality standards, ensuring reliable operation over its lifetime. The device is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Specifications:

The SURHB8840CTT4G is a surface-mount device that comes in a compact TO-263 package. It operates over a wide temperature range and is characterized by a drain-to-source voltage (VDS) of up to 40V, a continuous drain current (ID) capability, and a gate threshold voltage that suits various electronic designs.

In summary, the SURHB8840CTT4G from ON Semiconductor is a powerful and reliable MOSFET that offers superior performance for a broad spectrum of power applications. Its energy-efficient design and robust construction make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess