EN
  • EN
  • DE

SZ1SMA5924BT3G

Part No SZ1SMA5924BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 1.5W SMA  /  Zener Diode 9.1 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 2.5 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SZ1SMA5924
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZ1SMA5924BT3GOSCT,SZ1SMA5924BT3GOSTR,ONSONSSZ1SMA5924BT3G,SZ1SMA5924BT3GOSDKR,2156-SZ1SMA5924BT3G-OS,SZ1SMA5924BT3G-ND
Standard Package 5,000
Win Source Part Number 972380-SZ1SMA5924BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5924BT3G CAD Model

Description

The SZ1SMA5924BT3G from ON Semiconductor is a robust surface-mount Zener diode designed for voltage regulation and transient voltage suppression applications. This high-performance diode offers a 3W power dissipation and a 9.1V nominal Zener voltage, making it an ideal choice for a wide range of electronic circuits where precise voltage control is required.

Key Features:

  • Zener Voltage (V<sub>Z): 9.1V
  • Power Dissipation (P<sub>D): 3W
  • Package: SMA (DO-214AC) surface-mount
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Qualification: Automotive Grade AEC-Q101
  • Tolerance: ±5%

Applications:

The SZ1SMA5924BT3G Zener diode is versatile and can be used in various applications such as:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Consumer electronics
  • Automotive systems
  • Industrial equipment

Product Advantages:

This Zener diode is designed to provide a reliable voltage reference with a low voltage coefficient, ensuring stability across a wide range of operating conditions. The SZ1SMA5924BT3G also offers excellent clamping capabilities, which is essential for protecting sensitive components from voltage spikes. Its compact SMA (DO-214AC) package allows for high-density mounting on PCBs, making it suitable for space-constrained applications.

Quality and Reliability:

ON Semiconductor is known for its commitment to high standards of quality and reliability. The SZ1SMA5924BT3G Zener diode is no exception, being manufactured to meet or exceed industry standards for performance and durability. Furthermore, its qualification for Automotive Grade AEC-Q101 reflects its suitability for use in harsh automotive environments where reliability is paramount.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7111 $53.3325
175+ $0.5835 $102.1125
270+ $0.5653 $152.6310
370+ $0.5470 $202.3900
475+ $0.5288 $251.1800
635+ $0.4741 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess