EN
  • EN
  • DE

SZ1SMB5937BT3G

Part No SZ1SMB5937BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 3W SMB / Zener Diode 33 V 3 W ±5% Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 33 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5937
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 2156-SZ1SMB5937BT3G-OS,ONSONSSZ1SMB5937BT3G
Standard Package 2,500
Win Source Part Number 1324150-SZ1SMB5937BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5937BT3G CAD Model

Description

ON Semiconductor SZ1SMB5937BT3G Zener Diode

The SZ1SMB5937BT3G is a high-quality Zener diode developed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to provide voltage regulation with high level of precision and stability, which makes it an ideal choice for a variety of electronic applications such as power supply circuits, voltage reference, and surge protection.

Key Features

  • Voltage Regulation: The SZ1SMB5937BT3G offers a Zener voltage of 8.2V, which is ideal for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can withstand significant levels of power while maintaining its performance and reliability.
  • Package: Packaged in a SMB (DO-214AA) surface-mount package, the SZ1SMB5937BT3G is designed for compact and efficient PCB layout, making it suitable for space-constrained applications.
  • Thermal Stability: It has excellent clamping capability and thermal stability, ensuring consistent performance over a wide range of temperatures.
  • Surge Protection: The device is capable of handling surge currents, providing critical protection to sensitive electronic components from voltage spikes.

Applications

The SZ1SMB5937BT3G is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Industrial Equipment
  • Automotive Systems
  • Medical Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5937BT3G is no exception. It is produced with the highest manufacturing standards, ensuring that each diode meets stringent performance criteria. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances in its construction.

In conclusion, the SZ1SMB5937BT3G from ON Semiconductor is a robust and reliable Zener diode solution that offers excellent performance for a wide range of electronic applications. Its combination of voltage regulation, power dissipation, and surge protection makes it an essential component for designers looking to enhance the stability and safety of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4760 $59.5000
300+ $0.3906 $117.1800
460+ $0.3784 $174.0640
635+ $0.3661 $232.4735
820+ $0.3540 $290.2800
1,095+ $0.3174 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,480 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess