EN
  • EN
  • DE

AM70N15-40P

Part No AM70N15-40P
Manufacturer Analog Power
Catalog Hard To Find
Description N-Channel 150-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1144147-AM70N15-40P
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM70N15-40P CAD Model

Description

The AM70N15-40P is an N-Channel Power MOSFET manufactured by Analog Power. It is optimized for high-efficiency power conversion applications. This MOSFET is characterized by its low on-resistance (RDS(on)), enabling efficient power transfer and reduced heat dissipation. It's commonly found in synchronous rectification, DC-DC converters, and power management circuits.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management Circuits
  • Motor Control
  • Load Switching

Features:

  • N-Channel MOSFET: Suitable for low-side switching applications
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency
  • Fast Switching Speed: Reduces switching losses during transitions
  • Low Gate Charge (Qg): Contributes to faster switching and reduced driver losses
  • Avalanche Rated: Provides robustness against inductive switching
  • RoHS Compliant: Environmentally friendly

Benefits:

  • High Efficiency Power Conversion: Low RDS(on) minimizes conduction losses
  • Reduced Heat Dissipation: Low RDS(on) and fast switching reduces heat generation
  • Improved System Performance: Fast switching speeds enable higher operating frequencies
  • Simplified Design: Lower gate charge simplifies gate drive requirements
  • Increased Reliability: Avalanche rating provides robustness against voltage spikes
  • Environmentally Responsible: RoHS compliance ensures environmental safety

Additional Details:

The AM70N15-40P typically features a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) rating dependent on the operating temperature and package. It is typically available in a TO-220 or similar through-hole package. The gate threshold voltage (VGS(th)) is designed for standard gate drive levels. Careful thermal design is essential to maintain device reliability, particularly at high current levels. The datasheet contains detailed information on electrical characteristics, thermal resistance, and safe operating area.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess