EN
  • EN
  • DE

SZESD7361HT1G

Part No SZESD7361HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 34VC SOD323 / 34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 34V
Current - Peak Pulse (10/1000µs) 16A (100ns)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number SZESD7361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names ONSONSSZESD7361HT1G,2156-SZESD7361HT1G-OS
Standard Package 3,000
Win Source Part Number 1008931-SZESD7361HT1G
Ultra Librarian 3D Model Ultra Librarian SZESD7361HT1G CAD Model

Description

ON Semiconductor SZESD7361HT1G Product Overview

The ON Semiconductor SZESD7361HT1G is a robust ESD protection diode designed to safeguard high-speed data lines and general-purpose I/Os from the damaging effects of Electrostatic Discharge (ESD). This discrete semiconductor product is specifically engineered to provide a high level of protection for electronic equipment, ensuring reliability and longevity even in environments where ESD events are common.

With its ultra-small SOD-323 package, the SZESD7361HT1G is an ideal solution for space-constrained applications. It offers a low clamping voltage, which is crucial for protecting sensitive circuitry. Moreover, the device features a low leakage current, making it suitable for battery-powered devices where power conservation is essential.

Key Features

  • ESD Protection: The SZESD7361HT1G is capable of withstanding ESD strikes of ±20 kV, adhering to the IEC61000-4-2 standard, which provides peace of mind for manufacturers and end-users alike.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF, this device is particularly well-suited for protecting high-speed data lines without compromising signal integrity.
  • Fast Response Time: ESD events are fast and require immediate response. The SZESD7361HT1G offers a quick response time, ensuring protection is active when it is most needed.
  • Bi-directional Protection: The diode provides bi-directional protection, which simplifies circuit design by reducing the number of components required.
  • Halogen-Free: In line with modern environmental standards, the SZESD7361HT1G is a halogen-free product, minimizing the environmental impact and complying with current and future regulatory demands.

Applications

The SZESD7361HT1G is versatile and can be used in a wide array of applications. It is particularly useful in:

  • USB interfaces and other high-speed data ports
  • Smartphones, tablets, and other portable devices
  • Consumer electronics such as digital cameras and MP3 players
  • Networking devices such as switches and routers
  • Computer peripherals

ON Semiconductor's commitment to quality and performance is evident in the SZESD7361HT1G, making it an excellent choice for designers looking to enhance the ESD robustness of their electronic products.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess