EN
  • EN
  • DE

SZESD7951ST5G

Part No SZESD7951ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6V (Typ)
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number SZESD7951
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298769-SZESD7951ST5G
Ultra Librarian 3D Model Ultra Librarian SZESD7951ST5G CAD Model

Description

The ON Semiconductor SZESD7951ST5G is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines and other sensitive circuits from harmful ESD events. This component is an essential addition to any electronics system where data integrity and circuit protection are a priority. The SZESD7951ST5G is specifically tailored for applications requiring robust ESD defense without compromising signal integrity.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that any ESD strike is quickly and effectively suppressed, protecting the vulnerable circuitry it is connected to.
  • Low Capacitance: With its low loading capacitance, the SZESD7951ST5G is particularly suitable for protecting high-speed data lines, as it minimizes signal degradation.
  • Fast Response Time: The component reacts almost instantaneously to ESD events, providing immediate protection to sensitive electronics.
  • Single-Line Protection: This device is designed to protect one data or power line, offering a precise and targeted approach to ESD protection.
  • SOT-553 Package: Housed in a small, lead-free, surface-mount SOT-553 package, the SZESD7951ST5G is ideal for space-constrained applications.
  • Environmental Compliance: ON Semiconductor ensures that the SZESD7951ST5G complies with RoHS and Green standards, reflecting a commitment to environmental responsibility.

Applications

The versatility of the SZESD7951ST5G allows it to be used across a wide range of applications. It is particularly well-suited for the protection of USB interfaces, HDMI ports, and other high-speed data lines found in consumer electronics such as smartphones, tablets, laptops, and televisions. Additionally, it can be used in industrial applications and telecommunications equipment where data integrity and protection are critical.

Conclusion

The ON Semiconductor SZESD7951ST5G represents a reliable and efficient solution for ESD protection. Its combination of low clamping voltage, low capacitance, and fast response time ensures that sensitive components are shielded from the potential damages of electrostatic discharge, without hindering performance. Whether for personal electronics or industrial applications, the SZESD7951ST5G is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3453 $58.7010
410+ $0.2830 $116.0300
635+ $0.2737 $173.7995
870+ $0.2657 $231.1590
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,021 pieces
In Stock: 9,005 pieces Factory Stock: 16 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess