EN
  • EN
  • DE

SZESD8472MUT5G

Part No SZESD8472MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM 14VC 2X3DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 42 Weeks
Features 14V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0201 (0603 Metric)
Case / Package 2-X3DFN (0.6x0.3) (0201)
Family Name SZESD8472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number , SZESD8472MUT5G-ND, 488-SZESD8472MUT5GCT, 488-SZESD8472MUT5GDKR, 488-SZESD8472MUT5GTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898767-SZESD8472MUT5G
Ultra Librarian 3D Model Ultra Librarian SZESD8472MUT5G CAD Model

Description

The SZESD8472MUT5G from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) events. This robust component is essential for maintaining the integrity and reliability of electronic systems in a variety of applications, including mobile devices, portable electronics, and communication systems.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that protected components are shielded from the potentially damaging effects of ESD strikes.
  • Fast Response Time: With an ultra-fast response time, the SZESD8472MUT5G reacts quickly to ESD events, providing immediate protection to sensitive circuits.
  • Low Capacitance: The component features low line capacitance, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • Bi-Directional Protection: The device provides bi-directional ESD protection, which is ideal for applications where the direction of the data line cannot be predetermined.
  • Small Package: The SZESD8472MUT5G is available in a compact, space-saving UDFN package, perfect for applications with limited board space.

Applications

Suitable for a wide range of applications, the SZESD8472MUT5G is commonly used in:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Other high-speed data line applications

Product Specifications

The SZESD8472MUT5G offers excellent ESD protection, meeting the IEC61000-4-2 standard. It is capable of withstanding ESD strikes of ±20kV (air discharge) and ±10kV (contact discharge), providing robust defense against common ESD threats. Its low dynamic resistance and high surge capability ensure that devices are not only protected from ESD but also from other transient voltage events.

With its combination of features, the SZESD8472MUT5G from ON Semiconductor is an ideal choice for designers looking to enhance the ESD resilience of their electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2573 $50.1735
475+ $0.2111 $100.2725
735+ $0.2045 $150.3075
1,015+ $0.1979 $200.8685
1,310+ $0.1913 $250.6030
1,750+ $0.1716 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess