EN
  • EN
  • DE

SZESD9902MLT1G

Part No SZESD9902MLT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description LC ESD DUAL, 100V TRIGGER IN SOT / Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 25V (Max)
Voltage - Breakdown (Min) 100V
Voltage - Clamping (Max) @ Ipp -
Current - Peak Pulse (10/1000µs) 2.2A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 2.3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362318-SZESD9902MLT1G
Ultra Librarian 3D Model Ultra Librarian SZESD9902MLT1G CAD Model

Description

The ON Semiconductor SZESD9902MLT1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is an essential component for modern electronic devices that require high levels of protection to ensure reliability and longevity in the face of ESD threats.

Key Features

  • Low Clamping Voltage: The SZESD9902MLT1G offers a low clamping voltage, ensuring that sensitive circuits are well protected from high-voltage transients.
  • High Surge Capability: With its ability to handle high surge currents, this diode is capable of protecting against severe ESD events, meeting the IEC61000-4-2 standard.
  • Fast Response Time: The device's fast response time to ESD strikes helps to minimize the risk of damage to the protected component.
  • Ultra-Small Package: The SZESD9902MLT1G comes in a compact SOD-923 package, making it suitable for space-constrained applications.
  • Low Leakage Current: It features a low leakage current that helps to preserve battery life in portable devices when in standby mode.
  • RoHS Compliant: As a RoHS-compliant product, it meets environmental standards by avoiding the use of hazardous substances.

Applications

The SZESD9902MLT1G is versatile and can be used in a wide range of applications, including:

  • Smartphones, Tablets, and Portable Electronics
  • USB Interfaces, HDMI Ports, and Other High-Speed Data Lines
  • Consumer Electronics such as Digital Cameras and MP3 Players
  • Computer Peripherals and Hard Drives
  • Medical Devices with Sensitive Circuitry

Product Summary

ON Semiconductor's SZESD9902MLT1G ESD protection diode is an exceptional choice for designers looking to enhance the durability and reliability of their electronic products. With its combination of low clamping voltage, high surge capability, and ultra-small form factor, this diode provides superior protection against the damaging effects of ESD, ensuring that electronic devices perform as intended even in the most challenging environments.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3073 $50.7045
400+ $0.2521 $100.8400
615+ $0.2443 $150.2445
850+ $0.2364 $200.9400
1,095+ $0.2285 $250.2075
1,465+ $0.2049 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess