EN
  • EN
  • DE

SZESD9B5.0ST5G

Part No SZESD9B5.0ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC SOD923-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 15A (8/20μs)
Applications Automotive
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-923
Win Source Part Number 053795-SZESD9B5.0ST5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZESD9B5.0ST5G CAD Model

Description

ON Semiconductor SZESD9B5.0ST5G - ESD Protection Diode

The SZESD9B5.0ST5G from ON Semiconductor is a robust ESD protection diode designed to shield sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and highly efficient device is an essential component for modern electronics, where it helps to extend product life and reliability by safeguarding against the damaging effects of sudden voltage spikes.

Key Features

  • ESD Protection: The SZESD9B5.0ST5G offers excellent ESD protection, capable of withstanding ESD events exceeding the IEC61000-4-2 Level 4 standard. It can absorb repetitive ESD strikes at ±30kV (air discharge) and ±30kV (contact discharge), providing robust defense for sensitive circuitry.
  • Low Clamping Voltage: The device features a low dynamic resistance and clamping voltage, ensuring that any excess voltage is quickly and effectively suppressed, minimizing stress on the protected component.
  • Fast Response Time: With its ultra-fast response time, the SZESD9B5.0ST5G reacts to overvoltage events swiftly, offering immediate protection from transient voltage spikes.
  • Small Package Size: The diode comes in a small SOD-523 package, making it ideal for space-constrained applications. Its compact size does not compromise its performance, ensuring comprehensive protection without taking up significant board space.

Applications

The SZESD9B5.0ST5G is suitable for a broad range of applications where ESD protection is critical. This includes:

  • Portable electronics like smartphones, tablets, and laptops
  • Communication systems such as network ports and wireless equipment
  • Consumer electronics, including TVs, cameras, and gaming consoles
  • Medical devices that require stringent protection standards
  • Industrial controls and automation systems

In conclusion, the ON Semiconductor SZESD9B5.0ST5G is a versatile ESD protection solution that offers high-performance features in a small package. Its ability to defend against severe ESD events and other transient voltages makes it an essential component for protecting sensitive electronics across a multitude of applications.

You May Also Be Interested in

Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0911 $50.1050
1,340+ $0.0748 $100.2320
2,075+ $0.0724 $150.2300
2,855+ $0.0701 $200.1355
3,690+ $0.0678 $250.1820
4,945+ $0.0607 $300.1615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316,131 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess