EN
  • EN
  • DE

LMR16006YQDDCTQ1

Part No LMR16006YQDDCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A 6SOT / Conv DC-DC 4V to 40V Step Down Single-Out 0.8V to 36V 0.6A Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 0.765V
Output Voltage MAX 38.8V
Output Current 600mA
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 779547-LMR16006YQDDCTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LMR16006Y-Q1
Introduction Date August 16, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMR16006YQDDCTQ1 CAD Model

Description

LMR16006YQDDCTQ1: A Robust DC/DC Converter by Texas Instruments

The LMR16006YQDDCTQ1 is a highly efficient, small form-factor, step-down DC/DC converter designed by Texas Instruments (TI) to meet the rigorous demands of automotive and industrial applications. This power management integrated circuit (PMIC) is part of TI's expansive portfolio of voltage regulators, offering a versatile solution for a variety of systems requiring a reliable power source.

With an input voltage range of 4V to 60V, the LMR16006YQDDCTQ1 is capable of withstanding transient voltage spikes and is suitable for handling the unstable electrical environments typical in automotive power rails. This wide input range also makes it an excellent choice for battery-powered applications, including those with multi-cell batteries or that operate in environments with significant voltage variations.

The device features an adjustable output voltage that can be set from 1.225V to 37V with an external resistor divider, allowing for high flexibility in design. It supports a maximum continuous output current of 600mA, which is sufficient for a wide range of applications, from powering microcontrollers to small motors and sensors.

Efficiency is a key attribute of the LMR16006YQDDCTQ1, with a peak efficiency of up to 90%, minimizing heat generation and energy loss in systems where power conservation is critical. Its switching frequency is also adjustable from 400kHz to 2.5MHz, which gives designers the ability to optimize between efficiency, external component size, and operational noise.

The device comes in a compact 6-pin SOT-23 package, making it ideal for space-constrained applications. It is also characterized for operation over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Additional features of the LMR16006YQDDCTQ1 include thermal shutdown, current limit protection, and undervoltage lockout, all of which contribute to the device's robustness and reliability. These protective features safeguard the converter and the downstream circuitry from potential damage due to abnormal operating conditions.

In summary, the Texas Instruments LMR16006YQDDCTQ1 is a versatile and durable solution for a wide array of power conversion needs in the automotive and industrial sectors, offering both high performance and a small footprint.

You May Also Be Interested in

Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess