EN
  • EN
  • DE

SZESD9X3.3ST5G

Part No SZESD9X3.3ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10.4VC SOD923 / 10.4V Clamp 9.8A (8/20μs) Ipp Tvs Diode Surface Mount SOD-923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5V
Voltage - Clamping (Max) @ Ipp 10.4V
Current - Peak Pulse (10/1000µs) 9.8A (8/20µs)
Power - Peak Pulse 102W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOD-923
Supplier Device Package SOD-923
Base Product Number SZESD9
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 852825-SZESD9X3.3ST5G
Ultra Librarian 3D Model Ultra Librarian SZESD9X3.3ST5G CAD Model

Description

ON Semiconductor SZESD9X3.3ST5G - ESD Protection Diode

The SZESD9X3.3ST5G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust diode is an essential component for modern electronics where high-speed data lines and sensitive circuits require reliable protection to maintain functionality and extend product life.

Featuring a low clamping voltage and fast response time, the SZESD9X3.3ST5G is particularly suited for protecting voltage-sensitive devices that operate at 3.3 volts. It is commonly used in applications such as mobile phones, portable electronics, computer interfaces, and other telecommunication systems where ESD protection is critical.

Key Features:

  • Low Clamping Voltage: The diode offers superior protection by clamping the excess voltage during an ESD event, thereby preventing damage to the protected component.
  • Fast Response Time: With its quick response to transient events, the SZESD9X3.3ST5G ensures that your devices are safeguarded without delay, maintaining signal integrity and preventing functional disturbances.
  • Low Leakage Current: Minimizing power loss, the device features a very low leakage current, which is critical for battery-powered applications where power efficiency is paramount.
  • Standoff Voltage: The SZESD9X3.3ST5G is designed with a standoff voltage of 3.3V, making it an ideal choice for protecting circuits operating at this voltage level.
  • Compact Package: Housed in a small SOD-923 package, the diode is perfect for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.
  • IEC Compatibility: The protection device meets the IEC61000-4-2 standard, ensuring that it can withstand ESD strikes of ±30kV (air discharge) and ±30kV (contact discharge), providing peace of mind for both manufacturers and end-users.

With its combination of features, the SZESD9X3.3ST5G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against the common threat of electrostatic discharge.

Whether you are designing consumer electronics, communication infrastructure, or sensitive data-processing equipment, the SZESD9X3.3ST5G offers superior protection in a tiny package, ensuring both performance and longevity for your devices.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess