EN
  • EN
  • DE

SZESDM3551MXT5G

Part No SZESDM3551MXT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 7.5VC 2X3DFN / 7.5V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 5.6V
Voltage - Clamping (Max) @ Ipp 7.5V (Typ)
Current - Peak Pulse (10/1000µs) 16A
Power Line Protection No
Applications USB
Capacitance @ Frequency 21pF @ 1MHz (Max)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package 2-X3DFN (0.6x0.3) (0201)
Base Product Number SZESDM3551
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-SZESDM3551MXT5GDKR,488-SZESDM3551MXT5GCT,488-SZESDM3551MXT5GTR,2832-SZESDM3551MXT5G-488,2832-SZESDM3551MXT5GTR
Standard Package 10,000
Win Source Part Number 1335042-SZESDM3551MXT5G
Ultra Librarian 3D Model Ultra Librarian SZESDM3551MXT5G CAD Model

Description

The SZESDM3551MXT5G is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing advanced solutions that meet the ever-evolving needs of the technology sector.

Key Features:

  • High Performance: The SZESDM3551MXT5G is designed to offer superior performance in various applications, ensuring reliability and efficiency.
  • Energy Efficiency: With ON Semiconductor's focus on energy-saving technologies, this product is optimized for low power consumption, making it ideal for eco-friendly applications.
  • Durability: Constructed with robust materials, the SZESDM3551MXT5G is built to withstand harsh conditions and provide long-lasting service.
  • Compact Design: The small form factor of this component allows for integration into space-constrained applications without compromising performance.

Applications:

The versatility of the SZESDM3551MXT5G makes it suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Portable devices
  • Telecommunication infrastructure

Quality and Reliability:

ON Semiconductor ensures that each SZESDM3551MXT5G component meets rigorous quality standards. The product undergoes extensive testing to guarantee performance under various conditions. Customers can trust in the reliability of this component for their critical applications.

Environmental Compliance:

Committed to environmental stewardship, ON Semiconductor ensures that the SZESDM3551MXT5G complies with global environmental regulations. This product is manufactured with eco-friendly practices in mind, contributing to a sustainable future.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives. The SZESDM3551MXT5G is more than just a component; it's a promise of quality, efficiency, and innovation from ON Semiconductor.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0588 $57.9180
2,395+ $0.0483 $115.6785
3,705+ $0.0468 $173.3940
5,105+ $0.0453 $231.2565
6,600+ $0.0438 $289.0800
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,935 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess