EN
  • EN
  • DE

SZMM5Z4V3T1G

Part No SZMM5Z4V3T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 500MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1077976-SZMM5Z4V3T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZMM5Z4V3T1G CAD Model

Description

Product Overview: SZMM5Z4V3T1G - ON Semiconductor

The SZMM5Z4V3T1G from ON Semiconductor is a robust voltage regulator diode designed for applications requiring precise voltage regulation and high reliability. This Zener diode offers a 5.1V nominal Zener voltage with a tight tolerance, making it an ideal choice for voltage clamping and protection in various electronic circuits.

Key Features

  • Zener Voltage: 5.1V with a ±5% tolerance, providing stable voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500 mW, ensuring reliable performance under high power conditions.
  • Package: The device is available in a small, surface-mount SOD-123 package, which is ideal for space-constrained applications.
  • Operating Temperature: Designed to operate over a wide temperature range from -55°C to +150°C, suitable for harsh environments.
  • ESD Rating: Features an excellent Electrostatic Discharge (ESD) immunity, enhancing the durability of the final product.

Applications

The SZMM5Z4V3T1G is versatile and can be used in a variety of applications, including:

  • Power management in consumer electronics
  • Overvoltage protection in sensitive electronics
  • Voltage regulation in industrial systems
  • Automotive electronics where precise voltage control is essential
  • Portable devices where space and power efficiency are critical

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMM5Z4V3T1G is no exception. It is produced with high manufacturing standards, ensuring that each component meets rigorous quality control measures. The device is also compliant with RoHS and Halogen-Free standards, making it an environmentally friendly option for your electronic designs.

Conclusion

With its precise voltage regulation, high power dissipation, and compact form factor, the SZMM5Z4V3T1G from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode to integrate into their electronic projects. Its robust performance and adaptability to various applications make it a valuable component in any electronics designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1491 $58.1490
945+ $0.1224 $115.6680
1,465+ $0.1187 $173.8955
2,015+ $0.1148 $231.3220
2,605+ $0.1109 $288.8945
3,485+ $0.0995 $346.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess