EN
  • EN
  • DE

SZNUP4016P5T5G

Part No SZNUP4016P5T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.5V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.5pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-953
Supplier Device Package SOT-953
Base Product Number NUP4016
Standard Package 8,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298676-SZNUP4016P5T5G
Ultra Librarian 3D Model Ultra Librarian SZNUP4016P5T5G CAD Model

Description

ON Semiconductor SZNUP4016P5T5G – A Robust ESD Protection Solution

The SZNUP4016P5T5G from ON Semiconductor is a cutting-edge ESD protection device designed to safeguard sensitive electronic components against electrostatic discharge (ESD) and other transient voltage events. This component is a crucial addition to any circuit where ESD protection is a concern, particularly in applications that require high reliability and robust protection in a compact form factor.

Key Features

  • Low Clamping Voltage: The SZNUP4016P5T5G offers a low clamping voltage, ensuring that any transient voltage spikes are effectively suppressed, protecting the downstream circuitry from potential damage.
  • Fast Response Time: With its quick response to ESD events, this device minimizes the risk of damage to sensitive components, ensuring quick and reliable protection when it's most needed.
  • Low Leakage Current: The low leakage current characteristic of this ESD protection diode ensures minimal power loss when the device is in standby mode, making it an energy-efficient choice for modern electronics.
  • High Surge Capability: Built to withstand high surge events, the SZNUP4016P5T5G is capable of handling significant transient voltages, thus offering a robust shield against electrical overstress (EOS).
  • Compact Package: Encased in a small SOT-953 package, this ESD protection diode is ideal for space-constrained applications where PCB real estate is at a premium.

Applications

The versatility of the SZNUP4016P5T5G allows it to be used in a wide array of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Microcontroller Input Protection
  • USB Interfaces and Other High-Speed Data Lines

Reliability and Compliance

ON Semiconductor's commitment to quality ensures that the SZNUP4016P5T5G meets stringent industry standards for reliability and performance. The device is compliant with IEC 61000-4-2 ESD immunity requirements, providing peace of mind that your products are protected against common electrostatic threats in the environment.

In summary, the SZNUP4016P5T5G from ON Semiconductor is an exceptional choice for designers looking to enhance the ESD protection in their electronic systems. Its combination of low clamping voltage, fast response time, and high surge capability, all packed into a tiny footprint, makes it an invaluable component for safeguarding sensitive electronics.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess