EN
  • EN
  • DE

SZPACDN004SR

Part No SZPACDN004SR
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143
Base Product Number SZPACDN
Other Names 2156-SZPACDN004SR-ONTR,ONSONSSZPACDN004SR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298679-SZPACDN004SR
Ultra Librarian 3D Model Ultra Librarian SZPACDN004SR CAD Model

Description

Product Overview: SZPACDN004SR by ON Semiconductor

The SZPACDN004SR is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to a variety of applications that require high reliability, precision, and efficiency. Ideal for integration into modern electronic systems, the SZPACDN004SR boasts features that make it a top choice for designers and engineers alike.

Key Features

  • High Performance: The SZPACDN004SR is built to deliver top-notch performance in demanding conditions, ensuring that your electronic systems operate smoothly and without interruption.
  • Durability: ON Semiconductor has designed this product with durability in mind, making it capable of withstanding harsh environments and prolonged usage, which is crucial for industrial and automotive applications.
  • Energy Efficiency: With the growing emphasis on energy conservation, the SZPACDN004SR is engineered to be energy efficient, helping to reduce power consumption and extend the life of battery-powered devices.
  • Compact Size: The device's small footprint makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The versatility of the SZPACDN004SR allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The SZPACDN004SR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and longevity in any application it serves.

Environmental Compliance

The SZPACDN004SR is compliant with various environmental regulations, making it a responsible choice for companies looking to minimize their ecological footprint. ON Semiconductor's commitment to sustainability is reflected in the eco-friendly nature of their products.

In conclusion, the SZPACDN004SR from ON Semiconductor is an exceptional component that combines performance, durability, and energy efficiency, making it an ideal choice for a wide array of electronic applications. Its adherence to quality and environmental standards further cements its position as a valuable addition to any electronic system design.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess