EN
  • EN
  • DE

TCP-3147H-DT

Part No TCP-3147H-DT
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC PTIC TUNABLE 4.7PF WLCSP / RF IC Analog Tunable Capacitor 700MHz ~ 2.7GHz 8-WLCSP (0.83x0.65)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 2.7GHz
Mounting Type Surface Mount
Package / Case 8-XFBGA, WLCSP
Supplier Device Package 8-WLCSP (0.83x0.65)
Base Product Number TCP-3147
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899331-TCP-3147H-DT
Ultra Librarian 3D Model Ultra Librarian TCP-3147H-DT CAD Model

Description

ON Semiconductor TCP-3147H-DT: A High-Efficiency Power Solution

The TCP-3147H-DT from ON Semiconductor is a cutting-edge power management integrated circuit (IC) that delivers outstanding performance and efficiency for a wide range of applications. Designed to meet the stringent demands of modern electronic devices, this product offers a compact, reliable, and energy-efficient solution for your power supply needs.

Key Features:

  • High Efficiency: The TCP-3147H-DT is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and improve the battery life of portable devices.
  • Advanced Technology: Utilizing ON Semiconductor's proprietary technologies, the IC ensures stable and reliable operation even under varying load conditions and power fluctuations.
  • Compact Design: With its small form factor, the TCP-3147H-DT is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
  • Versatile Applications: This IC is suitable for a broad range of uses, from consumer electronics to industrial systems, thanks to its flexible design and comprehensive feature set.
  • Thermal Management: The TCP-3147H-DT is built with thermal protection features that prevent overheating, ensuring long-term reliability and safety in operation.

Applications:

The ON Semiconductor TCP-3147H-DT is versatile enough to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Computing devices
  • Consumer electronics
  • Industrial control systems

Why Choose TCP-3147H-DT?

ON Semiconductor's commitment to quality and innovation is reflected in the TCP-3147H-DT. This product is designed for developers seeking a balance between performance and power efficiency. Its robust design ensures that it can withstand the rigors of daily use, while its energy-saving features contribute to a greener and more sustainable environment. Whether you're designing a new device or upgrading an existing system, the TCP-3147H-DT offers the reliability and performance you need.

You May Also Be Interested in

MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2707 $58.1656
20+ $5.9656 $119.3120
30+ $5.7796 $173.3880
42+ $5.5937 $234.9354
54+ $5.4066 $291.9564
72+ $4.8475 $349.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess